Capital Lighting, Inc. 7400-4-43 Exterior -Wall Mount 701322

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.00 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.00 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7400-4-43 Exterior -Wall Mount - 701322 - Capital Lighting, Inc.
Columbus, OH, USA
7400-4-43 Exterior -Wall Mount
701322
7400-4-43 Exterior -Wall Mount 701322
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 30.00 Extension: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 30.00
Extension: 15.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Sienna
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701322
Product Name 7400-4-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details