Capital Lighting, Inc. 7400-3-43 Exterior -Wall Mount 701320

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7400-3-43 Exterior -Wall Mount - 701320 - Capital Lighting, Inc.
Columbus, OH, USA
7400-3-43 Exterior -Wall Mount
701320
7400-3-43 Exterior -Wall Mount 701320
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.25
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701320
Product Name 7400-3-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details