Capital Lighting, Inc. 7707-1-93 Exterior -Wall Mount 701312

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7707-1-93 Exterior -Wall Mount - 701312 - Capital Lighting, Inc.
Columbus, OH, USA
7707-1-93 Exterior -Wall Mount
701312
7707-1-93 Exterior -Wall Mount 701312
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701312
Product Name 7707-1-93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details