Capital Lighting, Inc. 7708-3-93 Exterior -Hanging 701304

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7708-3-93 Exterior -Hanging - 701304 - Capital Lighting, Inc.
Columbus, OH, USA
7708-3-93 Exterior -Hanging
701304
7708-3-93 Exterior -Hanging 701304
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 27.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 27.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charcoal
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701304
Product Name 7708-3-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details