Capital Lighting, Inc. K9548 Fans-Light Kits 701193

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etched Swirl Glass Product Name: Etched Swirl Light Kit UPC: 706411026775 Category: Light Kit Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etched Swirl Glass Product Name: Etched Swirl Light Kit UPC: 706411026775 Category: Light Kit Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
K9548 Fans-Light Kits - 701193 - Capital Lighting, Inc.
Columbus, OH, USA
K9548 Fans-Light Kits
701193
K9548 Fans-Light Kits 701193
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etched Swirl Glass Product Name: Etched Swirl Light Kit UPC: 706411026775 Category: Light Kit Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etched Swirl Glass
Product Name: Etched Swirl Light Kit
UPC: 706411026775
Category: Light Kit
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701193
Product Name K9548 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details