Capital Lighting, Inc. 3720-13-39 Exterior -Ceiling Mount 701192

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3720-13-39 Exterior -Ceiling Mount - 701192 - Capital Lighting, Inc.
Columbus, OH, USA
3720-13-39 Exterior -Ceiling Mount
701192
3720-13-39 Exterior -Ceiling Mount 701192
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Patina
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701192
Product Name 3720-13-39 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details