Capital Lighting, Inc. 7320-1-39 Exterior -Wall Mount 701190

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7320-1-39 Exterior -Wall Mount - 701190 - Capital Lighting, Inc.
Columbus, OH, USA
7320-1-39 Exterior -Wall Mount
701190
7320-1-39 Exterior -Wall Mount 701190
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Patina Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze Patina
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701190
Product Name 7320-1-39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details