Capital Lighting, Inc. 7325-3-39 Exterior -Post/Pier Head 701176

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7325-3-39 Exterior -Post/Pier Head - 701176 - Capital Lighting, Inc.
Columbus, OH, USA
7325-3-39 Exterior -Post/Pier Head
701176
7325-3-39 Exterior -Post/Pier Head 701176
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Patina
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701176
Product Name 7325-3-39 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details