Capital Lighting, Inc. 7320-3839 Exterior -Wall Mount 701172

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.50 Extension: 13.75 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.50 Extension: 13.75 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7320-3839 Exterior -Wall Mount - 701172 - Capital Lighting, Inc.
Columbus, OH, USA
7320-3839 Exterior -Wall Mount
701172
7320-3839 Exterior -Wall Mount 701172
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.50 Extension: 13.75 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 24.50
Extension: 13.75
Bulb
Type: FL GU24 Spiral
Qty: 1
Wattage: 18
Finish: Bronze Patina
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701172
Product Name 7320-3839 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details