Capital Lighting, Inc. 7320-1839 Exterior -Wall Mount 701171

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7320-1839 Exterior -Wall Mount - 701171 - Capital Lighting, Inc.
Columbus, OH, USA
7320-1839 Exterior -Wall Mount
701171
7320-1839 Exterior -Wall Mount 701171
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 10 Bulb Type: FL GU24 Spiral Qty: 1 Wattage: 13 Finish: Bronze Patina Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 10
Bulb
Type: FL GU24 Spiral
Qty: 1
Wattage: 13
Finish: Bronze Patina
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701171
Product Name 7320-1839 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details