Capital Lighting, Inc. 7900-1-63 Exterior -Wall Mount 701169

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7900-1-63 Exterior -Wall Mount - 701169 - Capital Lighting, Inc.
Columbus, OH, USA
7900-1-63 Exterior -Wall Mount
701169
7900-1-63 Exterior -Wall Mount 701169
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.25 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.25
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Sunset
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701169
Product Name 7900-1-63 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details