Capital Lighting, Inc. 3901-13-63 Flush Mounts-Bowl Style 701161

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Sunset Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Sunset Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3901-13-63 Flush Mounts-Bowl Style - 701161 - Capital Lighting, Inc.
Columbus, OH, USA
3901-13-63 Flush Mounts-Bowl Style
701161
3901-13-63 Flush Mounts-Bowl Style 701161
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Sunset Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Sunset
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701161
Product Name 3901-13-63 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details