Capital Lighting, Inc. 7931-2-45 Exterior -Ceiling Mount 701151

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7931-2-45 Exterior -Ceiling Mount - 701151 - Capital Lighting, Inc.
Columbus, OH, USA
7931-2-45 Exterior -Ceiling Mount
701151
7931-2-45 Exterior -Ceiling Mount 701151
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Baltic Granite
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701151
Product Name 7931-2-45 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details