PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 10.00
Bulb
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 701090 |
| Product Name | 124341-07-CTO Semi-Flush Mts.-Bowl Style |
| Application | Residential |