Capital Lighting, Inc. 203063-07-CTO Sconces-Double Glass 701076

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Two Light Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Two Light Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
203063-07-CTO Sconces-Double Glass - 701076 - Capital Lighting, Inc.
Columbus, OH, USA
203063-07-CTO Sconces-Double Glass
701076
203063-07-CTO Sconces-Double Glass 701076
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Two Light Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.50
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Two Light Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701076
Product Name 203063-07-CTO Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details