Capital Lighting, Inc. 205243-05-H35 Bathroom Fixtures-Three Lights 701072

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
205243-05-H35 Bathroom Fixtures-Three Lights - 701072 - Capital Lighting, Inc.
Columbus, OH, USA
205243-05-H35 Bathroom Fixtures-Three Lights
701072
205243-05-H35 Bathroom Fixtures-Three Lights 701072
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701072
Product Name 205243-05-H35 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details