Capital Lighting, Inc. 206032R-07-G121 Sconces-Pocket 701045

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206032R-07-G121 Sconces-Pocket - 701045 - Capital Lighting, Inc.
Columbus, OH, USA
206032R-07-G121 Sconces-Pocket
701045
206032R-07-G121 Sconces-Pocket 701045
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 20.00
Extension: 3.5
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701045
Product Name 206032R-07-G121 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details