Capital Lighting, Inc. 9153MB Mid. Chandeliers-Glass Up 701020

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9153MB Mid. Chandeliers-Glass Up - 701020 - Capital Lighting, Inc.
Columbus, OH, USA
9153MB Mid. Chandeliers-Glass Up
701020
9153MB Mid. Chandeliers-Glass Up 701020
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.00
Bulb
Qty: 3
Wattage: 60
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701020
Product Name 9153MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details