Capital Lighting, Inc. 9166MB Large Chandeliers-Glass Shade 700982

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: G16.5 Qty: 24 Wattage: 60 Finish: Mahogany Bronze Product Name: 24 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: G16.5 Qty: 24 Wattage: 60 Finish: Mahogany Bronze Product Name: 24 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9166MB Large Chandeliers-Glass Shade - 700982 - Capital Lighting, Inc.
Columbus, OH, USA
9166MB Large Chandeliers-Glass Shade
700982
9166MB Large Chandeliers-Glass Shade 700982
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 47.00 Bulb Type: G16.5 Qty: 24 Wattage: 60 Finish: Mahogany Bronze Product Name: 24 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 47.00
Bulb
Type: G16.5
Qty: 24
Wattage: 60
Finish: Mahogany Bronze
Product Name: 24 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700982
Product Name 9166MB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details