Capital Lighting, Inc. 8327SBR Exterior -Post/Pier Head 700959

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8327SBR Exterior -Post/Pier Head - 700959 - Capital Lighting, Inc.
Columbus, OH, USA
8327SBR Exterior -Post/Pier Head
700959
8327SBR Exterior -Post/Pier Head 700959
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700959
Product Name 8327SBR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details