Capital Lighting, Inc. 8743IRON Exterior -Post/Pier Head 700952

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8743IRON Exterior -Post/Pier Head - 700952 - Capital Lighting, Inc.
Columbus, OH, USA
8743IRON Exterior -Post/Pier Head
700952
8743IRON Exterior -Post/Pier Head 700952
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700952
Product Name 8743IRON Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details