Capital Lighting, Inc. 7995PB Large Chandeliers-Glass Shade 700929

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 38.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 38.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7995PB Large Chandeliers-Glass Shade - 700929 - Capital Lighting, Inc.
Columbus, OH, USA
7995PB Large Chandeliers-Glass Shade
700929
7995PB Large Chandeliers-Glass Shade 700929
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 38.00 Bulb Qty: 15 Wattage: 60 Finish: Polished Brass Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 38.00
Bulb
Qty: 15
Wattage: 60
Finish: Polished Brass
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700929
Product Name 7995PB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details