Capital Lighting, Inc. 8325RC Exterior -Wall Mount 700928

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8325RC Exterior -Wall Mount - 700928 - Capital Lighting, Inc.
Columbus, OH, USA
8325RC Exterior -Wall Mount
700928
8325RC Exterior -Wall Mount 700928
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Raw Copper
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700928
Product Name 8325RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details