Capital Lighting, Inc. 8320IRON Exterior -Wall Mount 700922

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8320IRON Exterior -Wall Mount - 700922 - Capital Lighting, Inc.
Columbus, OH, USA
8320IRON Exterior -Wall Mount
700922
8320IRON Exterior -Wall Mount 700922
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700922
Product Name 8320IRON Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details