Capital Lighting, Inc. 9260MB Exterior -Wall Mount 700712

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9260MB Exterior -Wall Mount - 700712 - Capital Lighting, Inc.
Columbus, OH, USA
9260MB Exterior -Wall Mount
700712
9260MB Exterior -Wall Mount 700712
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Mahogany Bronze
Product Name: Two Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700712
Product Name 9260MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details