Capital Lighting, Inc. DY5103ES Mid. Chandeliers-Glass Down 700641

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 16 Product Name: Three Light Chandelier UPC: 611728104200 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 16 Product Name: Three Light Chandelier UPC: 611728104200 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY5103ES Mid. Chandeliers-Glass Down - 700641 - Capital Lighting, Inc.
Columbus, OH, USA
DY5103ES Mid. Chandeliers-Glass Down
700641
DY5103ES Mid. Chandeliers-Glass Down 700641
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 16 Product Name: Three Light Chandelier UPC: 611728104200 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 16
Product Name: Three Light Chandelier
UPC: 611728104200
Category: Chandelier
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700641
Product Name DY5103ES Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details