Capital Lighting, Inc. TFGO2821VB Pendants-Bowl Style 700628

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 37 Product Name: Three Light Pendant UPC: 611728103319 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 37 Product Name: Three Light Pendant UPC: 611728103319 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFGO2821VB Pendants-Bowl Style - 700628 - Capital Lighting, Inc.
Columbus, OH, USA
TFGO2821VB Pendants-Bowl Style
700628
TFGO2821VB Pendants-Bowl Style 700628
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 37 Product Name: Three Light Pendant UPC: 611728103319 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 37
Product Name: Three Light Pendant
UPC: 611728103319
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700628
Product Name TFGO2821VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details