Capital Lighting, Inc. TFGO1508VB Mini Pendants-Rod 700621

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728103333 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728103333 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFGO1508VB Mini Pendants-Rod - 700621 - Capital Lighting, Inc.
Columbus, OH, USA
TFGO1508VB Mini Pendants-Rod
700621
TFGO1508VB Mini Pendants-Rod 700621
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728103333 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728103333
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700621
Product Name TFGO1508VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details