Capital Lighting, Inc. TFGO1717VB Semi-Flush Mts.-Bowl Style 700620

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Flush Mount UPC: 611728103326 Category: Semi-Flush Mount Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Flush Mount UPC: 611728103326 Category: Semi-Flush Mount Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFGO1717VB Semi-Flush Mts.-Bowl Style - 700620 - Capital Lighting, Inc.
Columbus, OH, USA
TFGO1717VB Semi-Flush Mts.-Bowl Style
700620
TFGO1717VB Semi-Flush Mts.-Bowl Style 700620
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Flush Mount UPC: 611728103326 Category: Semi-Flush Mount Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 25
Product Name: Two Light Flush Mount
UPC: 611728103326
Category: Semi-Flush Mount
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700620
Product Name TFGO1717VB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details