Capital Lighting, Inc. TFAR9012BE Exterior -Post/Pier Head 700618

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728103395 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728103395 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR9012BE Exterior -Post/Pier Head - 700618 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR9012BE Exterior -Post/Pier Head
700618
TFAR9012BE Exterior -Post/Pier Head 700618
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728103395 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bergamo
Weight: 24
Product Name: One Light Outdoor Post
UPC: 611728103395
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700618
Product Name TFAR9012BE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details