Capital Lighting, Inc. TFAR8415BE Exterior -Wall Mount 700615

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Wall Fixture UPC: 611728103364 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Wall Fixture UPC: 611728103364 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8415BE Exterior -Wall Mount - 700615 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8415BE Exterior -Wall Mount
700615
TFAR8415BE Exterior -Wall Mount 700615
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Wall Fixture UPC: 611728103364 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Extension: 17
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bergamo
Weight: 39
Product Name: One Light Wall Fixture
UPC: 611728103364
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700615
Product Name TFAR8415BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details