Capital Lighting, Inc. TFAR8412BE Exterior -Wall Mount 700612

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 21 Product Name: One Light Wall Fixture UPC: 611728103357 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 21 Product Name: One Light Wall Fixture UPC: 611728103357 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8412BE Exterior -Wall Mount - 700612 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8412BE Exterior -Wall Mount
700612
TFAR8412BE Exterior -Wall Mount 700612
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 21 Product Name: One Light Wall Fixture UPC: 611728103357 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bergamo
Weight: 21
Product Name: One Light Wall Fixture
UPC: 611728103357
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700612
Product Name TFAR8412BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details