Capital Lighting, Inc. CLDS1510MT Mini Pendants-Chain 700480

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meditteranean Pattina Weight: 13 Product Name: One Light Pendant UPC: 611728106235 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meditteranean Pattina Weight: 13 Product Name: One Light Pendant UPC: 611728106235 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CLDS1510MT Mini Pendants-Chain - 700480 - Capital Lighting, Inc.
Columbus, OH, USA
CLDS1510MT Mini Pendants-Chain
700480
CLDS1510MT Mini Pendants-Chain 700480
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meditteranean Pattina Weight: 13 Product Name: One Light Pendant UPC: 611728106235 Category: Mini Pendant Glass: Desert Sunrise Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Meditteranean Pattina
Weight: 13
Product Name: One Light Pendant
UPC: 611728106235
Category: Mini Pendant
Glass: Desert Sunrise Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700480
Product Name CLDS1510MT Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details