Capital Lighting, Inc. BLDS5105IB Mid. Chandeliers-Glass Down 700412

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106440 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106440 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLDS5105IB Mid. Chandeliers-Glass Down - 700412 - Capital Lighting, Inc.
Columbus, OH, USA
BLDS5105IB Mid. Chandeliers-Glass Down
700412
BLDS5105IB Mid. Chandeliers-Glass Down 700412
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106440 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 40.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Imperial Bronze
Weight: 42
Product Name: Five Light Chandelier
UPC: 611728106440
Category: Chandelier
Glass: Desert Sunrise Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700412
Product Name BLDS5105IB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details