Capital Lighting, Inc. BLFF5105IB Large Chandeliers-Glass Shade 700403

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106457 Category: Chandelier Glass: Fine Feather Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106457 Category: Chandelier Glass: Fine Feather Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLFF5105IB Large Chandeliers-Glass Shade - 700403 - Capital Lighting, Inc.
Columbus, OH, USA
BLFF5105IB Large Chandeliers-Glass Shade
700403
BLFF5105IB Large Chandeliers-Glass Shade 700403
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 611728106457 Category: Chandelier Glass: Fine Feather Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 40.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Imperial Bronze
Weight: 42
Product Name: Five Light Chandelier
UPC: 611728106457
Category: Chandelier
Glass: Fine Feather Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700403
Product Name BLFF5105IB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details