Capital Lighting, Inc. DH5103PN Mid. Chandeliers-Glass Down 700367

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 611728104521 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 611728104521 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH5103PN Mid. Chandeliers-Glass Down - 700367 - Capital Lighting, Inc.
Columbus, OH, USA
DH5103PN Mid. Chandeliers-Glass Down
700367
DH5103PN Mid. Chandeliers-Glass Down 700367
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 611728104521 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 611728104521
Category: Chandelier
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700367
Product Name DH5103PN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details