Capital Lighting, Inc. DH8602PN Bathroom Fixtures-Two Lights 700366

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728104583 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728104583 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH8602PN Bathroom Fixtures-Two Lights - 700366 - Capital Lighting, Inc.
Columbus, OH, USA
DH8602PN Bathroom Fixtures-Two Lights
700366
DH8602PN Bathroom Fixtures-Two Lights 700366
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 9 Product Name: Two Light Bath Fixture UPC: 611728104583 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Palladian Bronze
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 611728104583
Category: Bath
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700366
Product Name DH8602PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details