Capital Lighting, Inc. DH8603PN Bathroom Fixtures-Three Lights 700363

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728104590 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728104590 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH8603PN Bathroom Fixtures-Three Lights - 700363 - Capital Lighting, Inc.
Columbus, OH, USA
DH8603PN Bathroom Fixtures-Three Lights
700363
DH8603PN Bathroom Fixtures-Three Lights 700363
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728104590 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 12
Product Name: Three Light Bath Fixture
UPC: 611728104590
Category: Bath
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700363
Product Name DH8603PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details