Capital Lighting, Inc. DH8604PN Bathroom Fixtures-Four Lights 700361

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728104606 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728104606 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH8604PN Bathroom Fixtures-Four Lights - 700361 - Capital Lighting, Inc.
Columbus, OH, USA
DH8604PN Bathroom Fixtures-Four Lights
700361
DH8604PN Bathroom Fixtures-Four Lights 700361
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Bath Fixture UPC: 611728104606 Category: Bath Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 611728104606
Category: Bath
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700361
Product Name DH8604PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details