Capital Lighting, Inc. DH5009PN Mid. Chandeliers-Glass Up 700348

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 47 Product Name: Nine Light Chandelier UPC: 611728104538 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 47 Product Name: Nine Light Chandelier UPC: 611728104538 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH5009PN Mid. Chandeliers-Glass Up - 700348 - Capital Lighting, Inc.
Columbus, OH, USA
DH5009PN Mid. Chandeliers-Glass Up
700348
DH5009PN Mid. Chandeliers-Glass Up 700348
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 47 Product Name: Nine Light Chandelier UPC: 611728104538 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Palladian Bronze
Weight: 47
Product Name: Nine Light Chandelier
UPC: 611728104538
Category: Chandelier
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700348
Product Name DH5009PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details