PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Palladian Bronze
Weight: 19
Product Name: Two Light Semi Flush Mount
UPC: 611728104545
Category: Semi-Flush Mount
Glass: Champagne Marble
Safety Rating: Not Listed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 700343 |
| Product Name | DH1718PN Semi-Flush Mts.-Bowl Style |
| Application | Residential |