Capital Lighting, Inc. DH2820PN Pendants-Bowl Style 700341

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Pendant UPC: 611728104552 Category: Pendant Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Pendant UPC: 611728104552 Category: Pendant Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH2820PN Pendants-Bowl Style - 700341 - Capital Lighting, Inc.
Columbus, OH, USA
DH2820PN Pendants-Bowl Style
700341
DH2820PN Pendants-Bowl Style 700341
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Four Light Pendant UPC: 611728104552 Category: Pendant Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 16
Product Name: Four Light Pendant
UPC: 611728104552
Category: Pendant
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700341
Product Name DH2820PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details