Capital Lighting, Inc. GE1507SE Mini Pendants-Rod 700336

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 6 Product Name: One Light Pendant UPC: 611728103821 Category: Mini Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 6 Product Name: One Light Pendant UPC: 611728103821 Category: Mini Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE1507SE Mini Pendants-Rod - 700336 - Capital Lighting, Inc.
Columbus, OH, USA
GE1507SE Mini Pendants-Rod
700336
GE1507SE Mini Pendants-Rod 700336
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 6 Product Name: One Light Pendant UPC: 611728103821 Category: Mini Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stonehedge
Weight: 6
Product Name: One Light Pendant
UPC: 611728103821
Category: Mini Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700336
Product Name GE1507SE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details