Capital Lighting, Inc. GE8603SE Bathroom Fixtures-Three Lights 700315

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Bath Fixture UPC: 611728103777 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Bath Fixture UPC: 611728103777 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GE8603SE Bathroom Fixtures-Three Lights - 700315 - Capital Lighting, Inc.
Columbus, OH, USA
GE8603SE Bathroom Fixtures-Three Lights
700315
GE8603SE Bathroom Fixtures-Three Lights 700315
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Bath Fixture UPC: 611728103777 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stonehedge
Weight: 15
Product Name: Three Light Bath Fixture
UPC: 611728103777
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700315
Product Name GE8603SE Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details