Capital Lighting, Inc. GE5009SE Mid. Chandeliers-Glass Up 700314

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stonehedge Weight: 90 Product Name: Nine Light Chandelier UPC: 611728103791 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stonehedge Weight: 90 Product Name: Nine Light Chandelier UPC: 611728103791 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE5009SE Mid. Chandeliers-Glass Up - 700314 - Capital Lighting, Inc.
Columbus, OH, USA
GE5009SE Mid. Chandeliers-Glass Up
700314
GE5009SE Mid. Chandeliers-Glass Up 700314
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stonehedge Weight: 90 Product Name: Nine Light Chandelier UPC: 611728103791 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Stonehedge
Weight: 90
Product Name: Nine Light Chandelier
UPC: 611728103791
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700314
Product Name GE5009SE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details