Capital Lighting, Inc. GE5103SE Mid. Chandeliers-Glass Down 700313

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103784 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103784 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GE5103SE Mid. Chandeliers-Glass Down - 700313 - Capital Lighting, Inc.
Columbus, OH, USA
GE5103SE Mid. Chandeliers-Glass Down
700313
GE5103SE Mid. Chandeliers-Glass Down 700313
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103784 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stonehedge
Weight: 15
Product Name: Three Light Chandelier
UPC: 611728103784
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700313
Product Name GE5103SE Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details