Capital Lighting, Inc. MQ1720HL Semi-Flush Mts.-Bowl Style 700304

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728105689 Category: Semi-Flush Mount Glass: Mottled Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728105689 Category: Semi-Flush Mount Glass: Mottled Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ1720HL Semi-Flush Mts.-Bowl Style - 700304 - Capital Lighting, Inc.
Columbus, OH, USA
MQ1720HL Semi-Flush Mts.-Bowl Style
700304
MQ1720HL Semi-Flush Mts.-Bowl Style 700304
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Weight: 20 Product Name: Two Light Semi Flush Mount UPC: 611728105689 Category: Semi-Flush Mount Glass: Mottled Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom
Weight: 20
Product Name: Two Light Semi Flush Mount
UPC: 611728105689
Category: Semi-Flush Mount
Glass: Mottled Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700304
Product Name MQ1720HL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details