Capital Lighting, Inc. MQ5003HL Mid. Chandeliers-Candle 700301

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 30 Product Name: Three Light Chandelier UPC: 611728105634 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 30 Product Name: Three Light Chandelier UPC: 611728105634 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5003HL Mid. Chandeliers-Candle - 700301 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5003HL Mid. Chandeliers-Candle
700301
MQ5003HL Mid. Chandeliers-Candle 700301
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 30 Product Name: Three Light Chandelier UPC: 611728105634 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom
Weight: 30
Product Name: Three Light Chandelier
UPC: 611728105634
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700301
Product Name MQ5003HL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details