Capital Lighting, Inc. MQ5006HL Mid. Chandeliers-Candle 700300

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 34 Product Name: Six Light Chandelier UPC: 611728105641 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 34 Product Name: Six Light Chandelier UPC: 611728105641 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5006HL Mid. Chandeliers-Candle - 700300 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5006HL Mid. Chandeliers-Candle
700300
MQ5006HL Mid. Chandeliers-Candle 700300
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Weight: 34 Product Name: Six Light Chandelier UPC: 611728105641 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom
Weight: 34
Product Name: Six Light Chandelier
UPC: 611728105641
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700300
Product Name MQ5006HL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details