PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Old World
Product Name: Three Light 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 71
Light Kit: Integrated
Speeds: 187/122/60 RPM
Optional Control: Pull Chain & On/Off Light Pull Chain
Reverse Air: 187/122/60
Airflow Efficienty: 5998
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699995 |
| Product Name | 12525-995 Fans-Wet Location |